Product Description: UNIPOWER Telecom’s UNIFLEX® distribution panels provide the ultimate flexibility in combining fuses, circuit breakers and/or an LVD in a dual (A/B) panel. A GMT section provides 10 fuses; a KTK section, 5 fuses; a Type 70 section, 6 fuses; a circuit breaker section, 1-6 breakers. A low-voltage disconnect section is configured at the factory for either battery or load disconnect and can have an optional bypass switch. A battery circuit breaker is standard.
Each A and B section has an LED alarm indicator and Form C relay contacts. The A and B Sections are isolated and can be configured independently at the factory for 12, 24 or 48 VDC, positive or negative ground.
The panels are only one mounting position (1.75 inches) high and come with brackets that permit mounting in either a 19- or 23-inch relay rack. They can be mounted from the front of the rack with offsets every quarter-inch from front to back to align with existing rack-mounted equipment.