Product Description:
The MM1-1850HPSM-2 is a wideband GaAs MMIC double balanced mixer, operating from 18 to 50 GHz. It performs well as both an up and down converter, offering typical conversion loss of 10 dB, input IP3 of +23.5 dBm, and LO to RF isolation of 41 dB, with strong spurious suppression. The MM1-1850HPSM-2 features a wide LO drive range from +12 to +22 dBm, granting versatility across various system architectures. It is offered alongside a companion mixer the MM1-1850SSM, which is optimized for high linearity applications, giving designers a performance matched option within the same frequency band.