Product Description: The VDM Series compact all-in-one output device and digital gauge reduces the number of components in your system. Because the VDM Series offers a choice of 2 switched outputs or 1 switched output and 1 analog output it’s possible to monitor the high and low limits for vacuum control and system conditions. The analog output allows software control over the entire vacuum and pressure range with the ability to track system vacuum/ pressure changes in real time. In pick & place and robotic material handling applications use the first switch for part present so that the robot or tooling can move, and the second switch to signal the working vacuum level has been achieved.
Ideal Applications:
• Robotic control
• Pick & place
• Part present detection
• Material handling
• Monitoring vacuum
• Leak testing
Features/Benefits:
• 2 switched outputs or 1 switched output and 1 analog output (1-5VDC)
• 3 color, 3 section display
• Set-point displayed in sub-section – color changes when reached
• Fully Programmable – simple push button calibration – no tools required
• Vacuum port – Available with 1/8” NPT w/ 10-32 female, or G 1/8M w/ M5 female fitting
• Standard with M8, 4-pin Quick Disconnect on 6” Pigtail
• Key lock indicator
• Operating range includes both vacuum and pressure
• Full 3 digit display – LED
• Globally accepted display scales: “Hg, mmHg, PSI, bar, mbar, gf/cm sq, kgf/cm sq, kPa
• Dust and drip proof enclosure to IP 40 IEC standards
• RoHS compliant