Product Description: BI-TORQ offers a full line of electric actuators with torque ranges from 100 inch pounds to 20,000 inch pounds. We offer 115VAC, 230VAC, 24VAC, 12VDC and 24VDC voltages. All electric actuators are available for modulating (4-20mA control) or on-off service. ISO mounting and a double star output shaft allow for direct mounting to a variety of valves.
We can provide a complete automated assembly with our InstruPak ball valves, butterfly valves, or can be retrofit onto an existing valve with AVK Carbo-Bond customized mounting hardware.