Product Description: INTRODUCTION
The SEM1600B is a “smart” powered bridge amplifier for use with strain gauges or load cell signals. The product has a built-in capability to scale the input signal to a process value while the output stage offers voltage, bipolar voltage or active / passive current re-transmission signals.
The product comes with an AC/DC power supply that will operate in the range 10 to 48VDC and 10 to 32VAC making the device ideal for battery operation. An additional volt free contact input is available for tare setting using a remote switch. The high precision input stage of the device allows for a bridge excitation voltage of 5VDC to be used as opposed to the traditional 10VDC. This reduces the power requirement for the bridge supply and up to four bridges may be connected to the input.
• SUITABLE FOR STRAIN GAUGE/LOAD CELL APPLICATIONS
• UNIVERSAL CURRENT OR BIPOLAR VOLTAGE OUTPUT
• INPUT RANGE 0.2 TO 7.5mV/V, 5VDC EXCITATION
• POWERED BY 10 TO 32VAC OR 10 TO 48VDC SUPPLY
• 2 TO 6 POINT CALIBRATION WITH ACTIVE SET OPTION
• REMOTE TARE, FRONT PANEL PUSH BUTTON CONFIGURATION
• SIMPLE CONFIGURATION VIA USB PORT
• DIN RAIL MOUNT