Product Description: Straight thermocouples for high temperature applications in industrial furnaces, combustion processes and melting processes. It communicates via 4 to 20 mA, HART, PROFIBUS PA, FOUNDATION Fieldbus or direct sensor output. Approved ABB typical modular system:
- TSH210 with metal thermowell, for temperatures up to 1300 °C (2372 °F)
- TSH220 with ceramic thermowell, for temperatures up to 1800 °C (3272 °F)
- suitable to main process connections
- suitable to main process control systems