Product Description: Setra’s Multi-Room Monitoring Station (MRMS) is an elegant remote monitoring solution for Critical Care application requirements and reduces labor, installation cost and improves productivity. The MRMS can be installed in a centralized location such as a nurse’s station in healthcare application or a centralized control room for applications within Pharmaceutical clean room, Biological Safety Labs, and Vivarium.
Through BACnet®, the MRMS provide remote viewing and alarm monitoring capabilities for up to 8 critical spaces equipped with other Setra Pressure and Condition Room Monitors (e.g. Model SRPM or SRCM). Only one signal cable is required by the MRMS to monitor up to 8 rooms whereas multiple cable runs are required with other customized alarming panels. Imagine the savings! Additionally, the MRMS built-in AutoDiscover feature will automatically search and connect to other SRPM and SRCM through BACnet and import all MAC addresses, BACnet objects, naming conventions and other setup parameters. The MRMS significantly reduces installation and setup cost through its various value added functionalities.
Features
- Easy Installation
- Reduce total Installation Cost
- BACnet MS/TP enabled with AutoDiscover
- Remotely Monitor up to 8 Rooms
- Built-in Audible & Visual Alarm
- Display Room status and Detailed Room Condition
- High Definition Color Touchscreen Display
- Flush Mount Design
- CE Certified
- CSA (pending)