Product Description: Each conductor is stranded bare copper, EPDM insulation, non-wicking fillers where necessary, cotton serve, Yellow* CPE jacket overall. UL & CSA recognized. Suitable for most outdoor/in-door applications. Cable is resistant to many acids, oils, and is water, weather, sunlight (UV), ozone, abrasion, fungus, alkali, acid, tear and cut thru resistant. Jacket wont melt on contact with a hot surface, and has a flame retardant jacket. OSHA approved. Suitable for extra hard uses.
COLOR CODE : 1-Black, 2-White, 3-Green, 4-Red. STD. P-U: 250'. Oper.Voltages: 600V--Type: SOOW 300V--Type: SJOOW. Oper.Temp.: -50°C to +105°C.
USES: SOOW--For heavy duty industrial applications such as garage doors, portable lights, battery chargers, sound equipment, welding leads, power extensions, marine, heavy tools, mining applications, and portable equipment, for environments containing oils, acids, alkalis & ozone.
SJOOW--For medium duty applications, such as portable appliances & equipment, small to mid-size motors & tools, if environment contains oils, acids, alkalis & ozone.