Product Description: Leveraging our extensive experience and expertise in heat and mass transfer to supply custom waste heat recovery units for turbine exhaust, process furnaces and other heat sources for water, glycol mixtures and thermal oil fluid heaters. Waste Heat Recovery Units (WHRUs) are available in vertical, horizontal or combination gas flow arrangements to conform to any space requirements.
These units are specifically designed for minimum fluid pressure drop, proper outlet conditions and allowable fluid film temperatures. The fluid heater can be supplementary fired up to 1,700°F.
Features:
- Optimized combination of bare and finned tubes to control film temperatures
- Inline or staggered tube arrangements per application
- Fluid circuits are properly evaluated to obtain the desired mass flow, fluid velocity and pressure drop
- Custom designed for high gas side pressure applications