Product Description: Overview
The system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. For enhanced performance, the TAPlus can be used with Lloyd Instruments NEXYGENPlus data analysis software . The software contains an extensive library of pre-programmed texture test set-ups based on international standards. Test information can easily be exported to Microsoft® products such as Word, Excel® and Outlook®.
The machine can be fitted with a wide range of specially engineered food texture fixtures and probes as well as multi-purpose grips for general applications such as packaging testing.
Key Features
- Simple to set up, operate and maintain
- Load measuring system exceeds the requirements of all recognised international standards
- Large working area - 175 mm (6.9 in) throat for large specimens
- Crosshead travel 500 mm (19.69 in)
- Speed range 0.05 - 1270 mm/min (0.002 to 50 in/min)
- Flexible work surface configurations
- Base table, stainless steel drip tray and 12 mm (1/2 in) cylinder probe supplied as standard
- Load rate control
- Data sampling rate 8 kHz
- High resolution backlit LCD display with intuitive operator interface
- Multi-lingual and multi-unit display options as standard
- Flash memory upgradeable
- Full PC integration with ISO TickIT accredited NEXYGENPlus data analysis software.