Product Description: The Mark3 is high quality, programmable marking equipment at an affordable price. This is a fully featured machine, with a 3" x 2" marking field. The Mark3 dot peen marker can accommodate parts up to 8" in height when used as a stand alone, column mounted system. The lightweight head is also very useful when used as a portable unit, or can be integrated to your production line.The Mark3 dot peen marker has a wide range of capabilities and software that is extremely easy to program. The Styliner marking head is extremely precise, durable and virtually maintenance free. All this makes marking your parts simpler, and saves production time and expense.The Styliner Mark3 dot peen marker can apply permanent date codes, sequential serial numbers, manufacturing place of origin identifications marks on your parts, sub-assemblies and finished products in accordance with ISO certification guidelines.