Product Description: Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application.
S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers.
Model 2820 consist of 2 850nm or 1310nm transmitters, or 850nm and 1310nm TR.
Power Consumption: 150mA (50% Duty Cycle)
UL Listed. Meets FCC requirements of Class A, Part 15 Computing Devices Standard.
Specifications subject to change without notice.
TRANSMISSION LINE INTERFACE SYSTEM
| Transmission: | Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber |
| Typical Bit Error Rate: | Better than 10
-9 |
ELECTRICAL SIGNAL INPUT FOR TRANSMITTER
| Format: | TTL |
| Connector: | BNC |
| Data Rate: | DC - 50 Mbps |
| Input Impedance: | TTL levels 10 K-Ohm |
| Input Power: | 9-32VDC 1.5W Max.
Optional 5VDC@250mA |
OPTICAL TRANSMITTER
| LED Current: | 30 microwatts (-15 dBm) into 62.5 micron fiber |
| Wavelength: | 820 nanometers (1300 nm option) |
| Emitter Type: | LED |
| Optical Connector: | ST |
| Operating Temperature: | 0°C to 50°C (optional extended temp for multimode) |
| Size: | 5.125" X 2.125" X 1.0"
(13.00 X 5.40 X 2.54 cm) |
| Weight: | 6 oz (170 Grams) |