Product Description: The AlfaPure range comprises purpose-built centrifugal separator systems for removing oil, grease and solid particles from water and oil based liquids, such as coolants, lubricants and wash liquids.
Efficient cleaning of service fluids pays off
Utilizing centrifugal separation, the AlfaPure range is a series of extremely efficient systems for cleaning industrial service fluids, such as coolants, wash liquids and mineral oils. Removing oil, grease or particles from these fluids makes them last much longer and reduces machine tool wear, leading, in turn, to increased uptime in your plant. It also results in cleaner, healthier working conditions in the workplace.
Longer service life for fluids
Continuous cleaning extends the life of wash liquids by up to six times, while coolants can be made to last as long as ten years, with dramatic savings in replacement costs. The costs of disposing of contaminated liquids and filters are also greatly reduced.
Extremely efficient cleaning
Centrifugal separation is the most efficient method available of cleaning service fluids. It removes water, abrasive metal fines and other particles as small as 2 μm, therefore machine tools give much longer service before wearing out. This means considerably lower tool replacement costs. Reduced tool wear also results in more precise machining and fewer rejects.
Complete system design
AlfaPure systems are built around centrifugal separators. Each system is a complete plug-and-play module, including separator, feed pump, sludge pump and an easy-to-operate control panel, a PLC control system that handles all valve and pump settings automatically. Normally installed in a bypass system, the unit operates continuously without interrupting machinery operations. This also means no plant redesign is needed
Optimized to your needs
Several AlfaPure systems are available to choose from, enabling to find the best available solution for different applications. Check our product range shown below and look at the technical details in the documentation section.