Product Description: The Module M30 is specially designed for reverse osmosis and nanofiltration tasks.
Its unique features make this module the ideal choice for a large number of applications, including water desalination, reduction of alcohol content in beer and wine, and concentration of low molecular weight solutions such as apple juice, antibiotics and amino acids.
The Module M30 is available with membrane area sizes of up to 19 m2. It can be equipped with all types of flat sheet reverse osmosis and nanofiltration membranes.
Advantages
- Sanitary design with all materials in compliance with FDA regulations
- Easy cleaning by CIP (Cleaning-In-Place)
- Low internal volume
- Easy membrane failure detection and exchange
- Low energy consumption
- Chemical and thermal tolerances set by the membranes and the type of plate material