Links to the site navigation.
MICRO D CONNECTOR, R/A, PLUG, 9POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM-PCB Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No
Sold by
4 Suppliers
Amphenol Communications Solutions
10 Suppliers
U-172/U
5 Suppliers
CABLE ASSEMBLY RG178/U 0.609M 26AWG 9 POS MICRO D
2 Suppliers
MDM 100 PIN D/C
CINCH 9C PIN SOLDER NI
BACKSHELL
MICROB ST CON PIN TIN 3K
CIRCULAR CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Micro-B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol Micro-B Series Circular Connectors RoHS Compliant: Yes
CONN ACC SCRW LOCK ASSY JACKPOST KIT ROHS COMPLIANT: YES
USB, MICRO AB, 2.0, FRONT FASTENED
backshell
3 Suppliers
D SUB CONN, PLUG, 21 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:21Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: No
15 Position D-Type, Micro-D Plug, Male Pins Connector
Connector,D-Shell,Cable Mount,RECEPT,9 Contacts,SKT,0.05 Pitch,SOLDER Terminal,HOLE .087-.098 RoHS Compliant: Yes
Microphone Jack Nylon MJ-101
MICRO DUST CAP MDM-37S 025-9535-000
MICRO-D CONNECTOR PLUG 9 POSITION THROUGH HOLE; No. of Contacts:9Contacts; Gender:Plug; Product Range:MDSM Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
6 Suppliers
MICRO 37 M SOD
37 Position D-Type, Micro-D Receptacle, Female Sockets Connector
9 Position D-Type, Micro-D Plug, Male Pins Connector
Connector
ITT Cannon MDSM-9SC-Z11-VS1
MIL-DTL-83513 Metal Shell Connector | Pl
25 Position D-Type, Micro-D Plug, Male Pins Connector
D SUB CONN, RCPT, 15 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes
MICRO 9C SKT SOLDER NI
MICRO 15 F SOD JACKP
MIL-DTL-83513 PCB Mounted Connector | So
MICRO JACKPOST #2
ITT CANNON
MICRO D/C MDM-51P
MICRO D/C MDM-51S CONDUCT BLK
Microminiature D-shaped Connector mounti
Micro-D jackpost 2-56 Allen
MIL JACKSCREW #2-56 1=2 SCREWS
Microminiature D-shaped Panel mounting h
MICRO 15C SKT HT 24AWG
MICRO D/C MDM-31P CONDUCT BLK
MICRO 9C PIN /11 18 WHT NI
Show products from all suppliers