Product Description: Through its rugged design and integrated display technology, the DVE-RAPTOR (Driver's Vision Enhancer Rugged Advanced Tactical Overylay Recorder) gives the modern war-fighter greater control over situational awareness from inside military vehicles. This gives users unprecedented advantages in image analysis and processing in applications such as target acquisition, surveillance, information gathering or debriefing, intelligence recording and live capture scenarios.
The DVE-RAPTOR's video imaging technology provides real-time recording and/or processing of high frame-rate 16-bit hi-resolution imagery in ruggedized applications. The internal DVR provides multiple independent channels, a variety of conventional VCR and "Tivo" type controls, and accommodates a wide range of input and output formats. The DVE-RAPTOR is backwards compatible with legacy DVE installations. The DVE-RAPTOR gives users greater situational awareness through the use of Forward Looking Infrared (FLIR) technologies.
The DVE-RAPTOR 10.4" LCD vehicle display offers optional integrated NVIS technology (MIL-STD-3009 Class B compliance), that produces with a near zero color shift when used during night-time operations. This allows the ruggedized DVE RAPTOR LCD display to maintain a full color picture - 24 hours a day. The DVE- RAPTOR military DVE display will not bloom out Night Vision Goggles (NVGs) when at maximum brightness.
DVE RAPTOR Specifications
• (1) AUX Composite Video Output
• 4 Simultaneous Inputs:
- (2) AUX Composite Video Input
- (4) RS-170 Sensor Input
- (1) Digital: HotLink Panoramic
• (1) Pass-through Video Sensor Output
• (2) RS422 Serial Data Interface
• 10.4" TFT AM LCD SVGA (800 x 600)
• LED Backlight (1000:1 Dimming Ratio)
• Enhanced Sunlight Readability
• Transflective Enhancement
• Antireflective/Antiglare Surface Treatments
• Milled AL Case, sealed to IP67 NEMA 6
• Military Grade Sealed Connectors
• Mounts in Standard A-Kits
• Wide Range Input (10-36 VDC) MIL-STD-1275
• Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity
• 30 Watts Maximum Power Consumption
• Optional Digital Video Recorder (DVR)
Integrated DVR Features
• Records 24-bit high frame-rate video (30 fps)
• MPEG-4 Data Compression
• Plug and Play USB2.0 Download Port (appears as a remote HDD when connected to a PC)
• On display playback
• Solid State Memory Size Options
• Time Stamping (1/100th of a second)