Product Description: The A100 Series high voltage DC/DC converter offers a highly regulated high voltage isolated output in a six-sided metal case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.
Features
- Customer Selects Output Voltage
- Outputs to 200Vdc
- High Power Density
- Ultra Wide Input Range
- Excellent Line & Load Regulation
- 1 kVdc Output Isolation
- Continuous Short Circuit Protection
Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -25 to +70 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection
* All models designed to meet UL 60950