Product Description: 37” x 37” Fire Retardant Plastic Pallet*
Rehrig Pacific has launched a family of five UL® listed flame retardant (FR) plastic pallets: 37” x 37”, 43” x 37”, 48” x 36”, 48” x 40” and 95cm x 105cm.
The UL Classification, UL 2335 - Standard for Fire Tests of Storage Pallets, is given to products with a proven fire safety factor at parity with, or better than, wooden pallets. Specifically, the NFPA 13, Standard for Installation of Sprinkler Systems, recognizes both UL 2335 Classified plastic pallets and FM 4995 approved plastic pallets as being equivalent to or better than wood.
As a result, Rehrig's UL Classified FR plastic pallets can be introduced into any warehouse that uses wooden pallets without any increased fire risk. Any company can now seamlessly switch to the use of plastic pallets.
*All FR pallets comply with NFPA 13, Standard for Installation of Sprinkler Systems, and have passed flame retardancy tests in accordance with UL 2335 Classification, Standard for Fire Tests of Storage Pallets.
Features:
- Four-way entry
- Consistent dimensions
- Large bottom deck surface
- Tapered entry and exit edges
- Secure re-connectable top deck
- No metal fasteners
- Won’t absorb moisture or harbor bacteria
Options:
- Decoration: Hot stamp branded logos – up to four sides
- Tracking: Bar code labels or RFID tags
- Texturing: Light, heavy or no scuffing on top deck surface