Product Description: The ET3 (Equotip-3) is Proceq's flagship hardness testing unit built to include all the features needed for in-depth analysis of the material properties that influence hardness.
Depending on the application, additional impactors can be equipped to tailor the ET3 to best suit the test material.
Features include:
- Good for all metal types
- Shock resistant ABS plastic design
- Automatic compensation for impact direction and surface curvature
- Intuitive software which can be used to upload results to a PC
- A range of units to select from
- Standard accuracy of +/- 4HL
- Uses dynamic testing principle - Superior to rebound technique
- Optional impactors - An extensive range of impactors to tailor inspections
- Can be supplied with test blocks and supports
For information on the optional impactors available and their specifications please see the pdf file below or contact our technical sales department at our main branch in Sheffield.