Product Description: The MDR series of power supplies provides a reliable DC power source for any industrial control system. Combining wide operating tempeature range (-20~70°C), compact enclosures, industrial standards and approvals, and offering short circuit, over load, over voltage, and over temperature protection, the MDR series makes your power supply choice a simple one.
The MDR series has passed a 100% full load burn-in test, and are UL/CUL listed, TÜV/CB certified, and CE marked. Models are available with output ratings from 40W to 60W, with 24 VDC output. Customers can choose from a full range of input voltages (85 to 264 VAC) making the MDR series unbeatable.
Benefits
- Economical and reliable DC power source for industrial devices
- -20 to 70°C operating temperature range
- Design for use in harsh industrial environment
Applications
- Factory automation
- Transportation automation
- Utility automation
- Building automation