Product Description: Spectrophotometer mounting a large-size color LCD, which is simpler to use and higher in dependability.
High resolution satisfying European Pharmacopoeia (spectral bandpass: 1.5 nm).
Trace-amount measurement in biotechnological field, etc. can be carried out using optional 50, 25 and 5 micro cells.
In double beam design, the energy of the light source is divided into two with a half mirror so that one passes through the reference side, and the other through the sample side, which is unavailable with the single beam design.
Since the reference-side energy is also incident on a detector, photometry is carried out on the basis of this signal. Therefore, an energy change in the light source can be compensated to ensure stable measurement for a long time.