Product Description: With this pneumatic linear unit, considerable loads can be moved very
quickly. Due to the special guiding, transverse forces up to 600 N are no problem. The very short end damping allows a controlled movement of the load. The cylinder becomes a very efficient height adjustment, which can be used in many fields.
We offer a wide range of special pneumatic cylinders. Each cylinder
will be exactly, individually, developed and manufactured according to the customer's requirements.
Contact us and we will find the perfect cylinder for your application.
Product characteristics:
- piston rod diameter: 40 mm
- speed: up to 1 m/sec
- function: double operating with end damping
- stroke: up to 300 mm
- transverse force: up to 600N
- stroke force: up to 560N
- temperature range: -20 °C - +80 °C
- operating pressure: 6 bar
- retraction force: 510N