Links to the site navigation.
Series ADP Plugs have a dimpled nose section that forms a low pressure seal with flareless tube ends. The addition of a neoprene shoulder gasket enables the ADP-GN to provide a positive seal on the spot face of the O-ring port. Gaskets are also optionally available in Butyl or Buna N rubber.
Sold by
1 Supplier
Series AFO Plugs are designed for positive, metal to metal threaded protection of fluid lines and fittings. Available with optional neoprene gaskets. Sealing gaskets are also available in Butyl or Buna N rubber.
Designed for protection of 37º flared fittings and straight-threaded ports, series ASP plugs have a nose section that seals on flared fittings without a gasket. The optional ASP-GN series has an added neoprene shoulder gasket for low-pressure sealing of threaded ports. Special gaskets are also available in Butyl or Buna N rubber, consult a Caplugs Customer Service Representative to order.
Features:
Show products from all suppliers