The Davenport is designed to offer a cost-effective means for high-volume production of close tolerance parts turned from a bar. Throughout the industry, the Davenport is widely considered to be the fastest, most versatile multiple-spindle automatic bar machine ever built. These machines have the capability of performing multiple machining operations within the cycle time of the machine. This capability eliminates the need for costly secondary operations. The machining capabilities and features of the Davenport include:
Our CNC Swiss machining capabilities are ideal for manufacturing parts with complex designs, tight tolerances, unique features and high quality surface finishes. Swiss CNC machines are world renowned for their accuracy, repeatability, low tool costs, quick set-up and short lead times.
Excellence in machining complex parts from pre-production through full production runs
Tri-Star Industries, Inc. is Registered to ISO9001:2000 (Certificate #10254)
Parts Cleaning: A state-of-the-art, environmentally friendly, aqueous parts washing system cleans and dries all components manufactured at Tri-Star Industries. The computer-controlled system employs agitation, rotation, submersion, jet-spray and ultrasonic cleaning methods. Components are housed in stainless steel mesh baskets specifically designed to allow the parts to tumble during the cycle time. The system and the baskets allow for an extraordinary flow of fluids to flush the parts clean of cutting fluids, metal turnings and debris. A seven-chamber dryer assures that the parts are free of any and all moisture.
Service Details
Show products from all suppliers