Product Description: Molybdenum is a soft, ductile refractory metal that is ideal for thermocouple sheaths, especially when used in very high heat conditions. Molybdenum Tubing is also specified for electrical, electronic, and semiconductor applications.
Seamless Tubing That Sets The Industry Standards
Precision tubing that provides extreme high strength and rigidity at temperatures up to 3000˚ F (1648˚ C). Durability that withstands high stress, extended temperature ranges, sudden temperature changes and harsh environments.
Thin walls that deliver unmatched temperature accuracy.
All this, and more, in a broad range of tubing lengths and diameters with superb finishes – available in both powder metal and low carbon arc cast forms.
Seamless Molybdenum and Molybdenum-Rhenium Tubing ... only from Rhenium Alloys. Customized to meet exact specifications for the most demanding applications. Also available in the compacted powdered metal or low carbon vacuum arc cast forms.