Product Description: PSA-Starpoint PSA-VRS-M12
Lifting point to be as a anchor point for personal protective equipment acc. to DIN EN 795, certified by the German BG BAU ( Employer´s insurance association of the building industry).
Star-shaped distinctive variety to DIN 580 eye bolt.
Colour: Remarkable, yellow powder coating.
Marking: acc. to DIN EN 365 including statement for the number of load bearing persons (= 1 Person).
The VRS-PSA is not supposed to be used permanently outdoor. For this application we recommend the PSA-INOX-Star.
Forged, material 1.6541, high tensile quenched and tempered,100% electro magnetic crack inspected according to En 1677-1.
Safety factor 4
Bolt in material quality should be at least 1.0037 ( ST37 ). In light metal, nonferrous heavy metal, grey cast iron, concrete, wood, and stone the determination of the thread must be chosen in such a way that the thread working load complies with the base material ( please observe the datas of the plug manufacturer )