Product Description: Design:
Our zero backlash elastomer coupling incorporated with our torque limter.
Available disengagement mode/Function system for all series: multi-position
Temperature range:
The temperature range is dependent on the chosen Elastomer insert.
Torsional stiffness:
Depends on the Elastomer insert.
Backlash:
Absolutely backlash-free.
Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.
Material:
Torque limiter: high strength hardened steel
Detent balls made of hardened steel
Clamping hubs: high strength aluminum.
Elastomer insert: precision molded, wear resistant and thermally stable polymer.
Service life:
R+W Torque limiters are maintenance-free and have an infinite life, if the tolerances are not exceeded.
Non-standard application:
Custom designs available upon request.
Speeds:
Negligible abrasion by disengagement till 200 rpm.
Higher speeds upon request.
Technical Data:
- rated torque from 9 - 200 Nm
- shaft diameter from 6 - 32 mm