Product Description: The InLine variable displacement pump type V30D and V30E work according to the swash plate principle and are intended for open circuit operationin industrial and mobile hydraulics. There is also an option for a thru-shaftfor flange mounting additional variable and fixed displacement pumps.Type V30E is intended as successor of V30D, where the completely newdevelopment allowed to realize state of the art pump design. This concernsprimarily the optimization of self-suction speed rating, minimized noiselevel, weight, and pulsation as well as increased service life.These pumps are suited for a widerange of applications due to theirlow running noise and various pumpcontrollers.Hydraulic circuits where several outlet flows are required can be fed either by one individual pump or amultiple pump. Main benefit of thesepumps are the sturdy design, thegood performance /weight ratio,long service life due to oversizedbearings, and the swash plate angleindicator.