Product Description: The Serviceman Plus (HPM4000) digital hydraulic tester kit is a perfect tool for hydraulic fault prevention and diagnostics. This compact mobile tester measures pressure, temperature, flow rate, frequency, and speed in mobile and industrial hydraulic systems. It enables a service engineer to connect up to three sensors simultaneously and display, data log, and export results to your laptop for further analysis. The handheld unit features extremely robust construction and an oil-resistant rubber coating to withstand impacts, vibration, dust, and moisture (protection class up to IP67) and is designed for use in particularly harsh conditions. Even in low-light situations, measured values can still be read quickly and reliably from the multi-line, backlit LCD graphic display.
The kit comes with a hand-held data logger, connecting cable, and one 8700 PSI (600 bar) pressure transducer with an M16x2 female swivel connection for use with the M16x2 test point (Minimess/Test 20).
Serviceman Plus (HPM 4000) Kit Features:
- (x1) Serviceman Plus (HPM4000) digital hydraulic tester – 3 Intelligent Digital (CAN) sensor inputs
- (x1) Pressure Transducer, 8700 PSI (600 bar) with M16x2 female swivel connection.
- (x1) Connecting Cable, 2m
- (x1) Y-Connector
- (x1) Terminating Resistor
- USB interface to PC for convenient analysis and documentation via SensoWin software
- (x1) Protective Carry-case with foam insert
Measurement Options:
- Pressure: PSI and bar (Pressure Transducer). Kit does come with one pressure transducer.
- Temperature: Fahrenheit and Celsius
- Volume Flow: US GPM and LPM (Flow Turbine)
- Rotational Speed: RPM
Technical Data:
- Display: Type: FSTN-LCD, graphical with LED background lighting.
- Visible area: 62mm x 62mm. Resolution: 130 x 130 pixels
- Memory: Internal measure value memory: 1 measurement, approx. 15,000 data records (270,000 measure values ACT/MIN/MAX). USB memory stick: 1 GB supplied
- Functions: Difference; addition; output; ACT; MIN; MAX; FS; TEMP display; battery charge; start-stop measurement
- Interfaces: USB device: Online data transfer between device and PC via SensoWin software; measured value transfer: ACT/MIN/MAX, min. 5 mns; USB standard: 2.0, full speed; connection assembly: Micro USB socket, protected, type B. USB host: Connection of USB memory stick, max. 4 GB; recommended types: Delock USB 2.0 nano memory stick, Intenso Micro Line; USB standard: 2.0, full speed, max. 100 mA; connection assembly: Micro USB socket, protected, type B
- Battery: Analog version: Type: Lithium-ion pack; 3.7 V DC/2250 mAh. Battery charging time with power supply: Approx. 3.5 hours. Battery discharge period: > 8 hours, with 2 sensors. CAN version: Type: Lithium-ion pack; 3.7 V DC/4550 mAh. Battery charging time with power supply: Approx. 7 hours Battery discharge period: > 8 hours, with 2 CANBUS sensors
- Weight: 540 grams (1.19 lbs)
- Dimensions: 96 x 172 x 54 mm (3.78″ x 6.77″ x 2.13″)
- Operating Temperature: 0°C – 50°C (32°F – 122°F)
- Storage Temperature: -25°C – 60°C (-13°F – 140°F)
- Relative Humidity: <80%
- Environmental Assessment: DIN EN 60068-2-32 (1 m free fall)
- Protection Category (EN60529): Analog IP54, CAN IP67