Product Description: Air Operated Drum & Tank Pumps
Applications & Examples of Liquids Pumped
A high performance, industrial duty, easily handled, pneumatic explosion proof (when used with the DM-166GWK grounding kit) pump for most types of mild or aggressive liquids up to medium thickness (450 centipoise). Ideally suited for transferring flammable or combustible liquids. Chemicals, cleaners, concentrates, corrosives, solvents and many liquid compounds compatible with the equipment materials listed here. Bung or clamp mounted for secure pumping.
Drum Pump Drive Specifications
This interchangeable pneumatic pump drive is designed for use with any type of “DP” series drum or tote/tank pump tubes. Operating specifications are included with each assembly. The drive provides variable flow control, with an unlimited dry-run cycle. Use the bung safety adapter DM-55BA/PP or /SS for tube security and the DM-55PWB-L hanging bracket for safe pump tank mounting or wall storage.
Model DM-55DPB-B, ½ Hp (370 watts), Max. 38 Gpm (167L), 450 Cps., 22 cu. ft./min. @ 90 Psi – 10,000 Rpm. Wt. 3 lbs. (1.6 Kg.) Aluminum housing with plastic mounting bracket. Pump drive not suitable for flammable-hazardous duty or in areas with flammable materials. 28 ft. head, 35 ft. and 1500 Cps with High-Head pump tube.
Pump Tubes
In polypropylene, (Max.130°F), Kynar (PVDF 180°F), 316 stainless steel (180°F), with internals of Teflon, ceramic, carbon and Hastelloy. Use pump tube most compatible for the application liquid and thickness. A “High-Head” HH version of these pump tubes is available, increasing both the head (pumping height) and thickness capacity of the pump. The stainless steel tube pictured below is representative of the other tubes.