Links to the site navigation.
FAN BLOWER, 220MM X 71MM, 117W, 120VAC; Blower Type:Motorized Impeller; Supply Voltage:120VAC; Voltage Type:AC; Fan Frame Size:220mm; External Depth:71mm; Air Flow - CFM:530CFM; Air Flow - m3/min:-; Noise Rating:70dB; IP Rating:IP55 RoHS Compliant: Yes
Sold by
3 Suppliers
Blowers AC Blower, 125x126x39mm, 230VAC, 14CFM, 9W, 28dBA, 1400RPM, Dual Ball Bearing, Wire Leads
2 Suppliers
Blowers DC Blower, Single Side Inlet, 120x32mm, 24VDC, 25CFM, 42dBA, 0.3A, Ball Bearing, 2x Wire Leads
AC Blower 180x55mm 115VAC
DC Fan - 24V 120 x 120 x 38mm
EC FANS
1 Supplier
DC Fan - 12V 120 x 120 x 25mm
DC FANS
DC Fan 120x120x25mm 12VDC High Spd Ball
FAN, DC 12V 120X120X25 IP69K
FAN DC, 12V 120X25 V. AxIal XE
DC Fan - 12V 120 x 120 x 25mm - Sealed S
FAN DC 120X25 12V BALL
DC Fan - 12V 120 x 120 x 25mm - IP68
DC Fan 120x120x25mm 12VDC Med-Speed Tach
DC Fan - 24V 120 x 120 x 25mm
DC Fans
DC Fan - 24V 120 x 120 x 25mm - IP68
FAN DC, 24V 120X25 V. AxIal XE
FAN, 24VDC 120X25 V. Axial XE
FAN DC, 24V 120X25mm XE
FAN DC, 24V 120X25mm XE TACH
FAN DC, 24V 120X25mm XE ALARM
FAN DC, 24V 120X25mm XE PWM-TA
DC Fan - 24V 120 x 120 x 25mm - Sealed S
FAN DC 120X25 24V BALL
DC Fan - 48V 120 x 120 x 25mm - IP68
FAN, DC 48V 120X120X25 IP69K
FAN DC, 48V 120X25 V. AxIal XE
Show products from all suppliers