Product Description: Application
Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor.
Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors.
Amplification of a bipolar mV signal to a standard 4...20 mA current signal.
Technical characteristics
Within a few seconds the user can program PR6331B to measure temperatures within all ranges defined by the norms.
The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connection.
A limit can be programmed on the output signal.
Continuous check of vital stored data for safety reasons.
Mounting / installation
Mounted vertically or horizontally on a DIN rail. Using the 2-channel version, up to 84 channels can be mounted per meter.
NB: As Ex barrier we recommend 5104B, 5114B, or 5116B.