Product Description: SPECIFICATION:
Frame Size 110× 90× 9mm
Viewing Area 96× 46mm
Switching Time (light to dark) 1/25000s
Switching Time(dark to light) 0.2-0.7spotentiometer adjust
Light Shade DIN. 3 or DIN. 4
Dark Shade DIN. 9-13
Power Supply Solar cell and two 3V lithium batteries
Power on/off Fully automatic or ON/OFF
Sensitivity potentiometer adjustable, from low to high, adapt to TIG, MIG
Weight 110g
1. Fire resistance: Yes.
2. Material & Weight: PP/PA, 0.531kgs
3. Colour: Primary color is color; Suitable for various color paint and decal
4. Dimension:
6. Packing methods:
(1). 4 PCS of helmets packed together in one carton( normal).
N/G weight: 2.124/5.011KGS Size of carton: 540× 534× 316mm
(2). 20 PCS of helmets packed in one carton (economical).
N/G weight: 10.62/19.937KGS Size of carton: 742*534*440mm