Product Description: Norseal® extrusion P-4000 series provide a faster and more economical solution to special sealing applications with balanced properties between softness and sealing properties. Thermoplastic Elastomer (TPE) based material features good recovery and heat stability showing low compression set at high temperature. Foam extrusions are available with or without adhesive, in a variety of densities, and different length to meet the needs of different applications, specially automated.
Features:
- Long spooled lengths are ideal for long production runs.
- In addition to standard product, custom made profile can be designed to meet customer’s needs.
- Soft, Low force to compress, from low density (~130 kg/m³)
- Water and air sealing properties with skin layer and cell structure.
- Elastometric properties, low compression set at high temperature.
- Pressure-sensitive adhesive available for increased versatility.