Product Description: Mid-Mountain manufactures ARMATEX® Q Refractory Coated Fabrics and Tapes, comprised of varying substrates impregnated with a proprietary refractory compound that greatly enhances the temperature resistance, chemical resistance, and abrasion resistance of the fabric.
Designed primarily for use as high-temperature resistant seals, curtains, and blankets, ARMATEX® Q Coated Fabrics are used in a wide range of industries for heat resistant applications, as well as applications where chemical and abrasion resistance are required.
ARMATEX® Q Coated Q-Tape is is excellent for use in the Aluminum industry as bottom, side and top seals on aluminum reduction cell hoods, shields and doors.
Technical Data Sheets and MSDS are available upon request.
FEATURES
- Abrasion resistant
- Heavy weight for use in severe environments
- High-temperature resistant
- Low porosity
- Chemical resistant
APPLICATIONS
- Emission Control Seals
- Expansion Joints
- Rotary Kiln Seals
- Welding Blankets, Curtains and Pads
- Engine Exhaust Insulation Covers
- High-temperature resistant seals
- Abrasion resistant components
- Die-cut parts