Links to the site navigation.
Designed for switching power applications, West Coast Magnetics' 408 series transformers can accommodate in excess of 2 kW of power. The ETD geometry is ideal for safety critical applications, as a high degree of creepage and clearance is built into the bobbin geometry. WCM stocks material suitable for switching frequencies up to 500 kHz.
Sold by
1 Supplier
West Coast Magnetics' 805 series power transformer is designed for 50/60 Hz operation. This transformer uses a split bobbin construction with a shroud resulting in high isolation between windings. The transformer package is rated for a 3750 Vac Hypot with power levels ranging from 21 VA to 153 VA.
West Coast Magnetics' 804 series power transformer is designed for 50/60 Hz operation. This transformer uses a split bobbin construction with a shroud resulting in high isolation between windings. The transformer package is rated for a 3750 Vac Hypot with power levels ranging from 2.8 VA to 36 VA.
Show products from all suppliers