Product Description: The FM-2 includes a flow sensor that can be easily attached to the product water line. The flow sensor is used behind the scenes to measure the volume and to operate the LED faucet indicator disc.
The new Filter Monitor is an innovative system to alert when a filter needs to be changed via color-coded lights at the base of the faucet. The battery-powered FM-2 has five timers for a 5-stage system, as well as a water volumizer and programmable set-points and alarms for each function, all in a crisp, attractive housing.
FEATURES
- A five-stage filter monitor with five independent timers and a tri-color LED faucet indicator disc.
- Counts time and volume for up to five stages (can be less).
- The LED indicator disc will illuminate a green, yellow or red light when the water is turned on. The color indicates the percentage of elapsed time and volume used.
- Auto-Off function conserves battery power. The unit shuts off automatically after 5 minutes of non-use.
- The timer counts down in months or days (settings can be modified).
- The volumizer counts up in gallons or liters (settings can be modified).
- Includes an audible alarm (beep).
- Modern design is perfect for any kitchen.
- Installs easily.
- Includes the FMS-2 flow sensor.