Product Description: The GEN III 5000 series, part of OxySense’s newest line of of non-invasive oxygen monitoring and permeation systems, is the oxygen measurement instrument of choice for labs and individuals who need to test or evaluate bottles, packages and other packaging materials through a variety of studies.
The stand alone system can be used for non-invasive and invasive measurements in oil, water and air, and also perform permeability analysis (OTR) for film, bottles and “live” packages.
The GEN III 5000 incorporates all the unique capabilities of the current OxySense System line, with an array of NEW features from a slant-top, touch screen display operation to expanded temperature measurement range and real time graphical and test log display. The GEN III line products all comply with ASTM 2714-08 standards.