Product Description: Construction: Double Rollover Closure
Applications: Notebook Computers, Multiple Cell Phones, PDAs, Blackberrys, iPhones, Ultramobile PCs
Lightweight, Flexible and High Performing RF EMI Shielding Pouches
Select-A-Shield™ pouches secure portable transceivers from RF & microwave interference and/or emissions. Lightweight and flexible, these pouches are made to attenuate and reflect signals from entering or leaving electronic devices. Select-a-Shield RF EMI shielding pouches are US made with a double layer conductive silver/copper/nickel RoHS compliant material. Base material has average shielding effectiveness of -85dB in the range of 30 MHz to 1 GHz and an average -80dB in the range of 1 GHz to 11 GHz. Material has been tested by an independent lab to Mil. STD. 285.
Options
- Clear plastic pocket
- Protective, padded, vinyl carrying case
- Hanging loop
- RF shielding window for ventilation and/or visibility
- Custom I/O connector plates
- Pad Printing / Screen Printing / Custom Embroidery