Product Description: Projection Weld Studs
Our projection weld studs truly are a specialized part, produced specifically for customer requirements as defined by part number and print. They are normally supplied in weldable grades of low carbon steel or corrosive resistant steel, with a naturally bright unplated tumbled finish. They can also be supplied with a plated finish. Sizes include diameters of 3/16" through 5/8", Metric M5 through M16 with lengths up to 5-1/4" or 133mm depending on diameter. Head types designated by IFI Standards include U3, T3, TD, UR, US3, UC4 and TC4.