Links to the site navigation.
Extended/Direct Handle
Sold by
4 Suppliers
Features:
2 Suppliers
Toggle Handle Motor Disconnect Switches
3 Suppliers
3P XFER SW 100A NF UL98
1 Supplier
3P XFER SW 200A NF D-D
3P 30A UL98 MANUAL XFER SW
3P XFER SW 400A NF D-D
3P 40A UL508 MANUAL XFER SW
3P 60A UL98 MANUAL XFER SW
CHANGE OVER SWITCH
Disconnect Switch, 3-P, 16A, N4/4X,
Disconnect Switch, 3-P, 40A, N1
ASEA BROWN BOVERI Panel Accessories EOT32U3P4-1P
Disconnect Switch, Enclosed
FUSIBLE DISCONNECT SWITCH, OS30-200 / POWERLINE SERIES, DISCONNECT PRIMARY TYPE/SWITCH TYPE, 3-POLE, 30-AMP, J FUSE TYPE, 120/600-VAC, 50/60-HZ, DIN RAIL MOUNT, TERMINAL TYPE - LUGS, UL98 RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONNECT SWITCH, 3 POLE, NON-FUSIBLE, 125 AMP, FRONT OPERATED, DIN RAIL MOUNT, PROTECTED CLAMP TERMINALS, HANDLE/SHAFT NOT INCLUDED, (1SCA105033R1001). FREE 2 YEAR RADWELL WARRANTY
3P 16A UL508 NF DOOR MOUNT SW
ABB's non-fusible disconnect switches are designed to offer maximum versatility to meet specific customer requirements. All sizes are compact, heavy duty, 600 Volt disconnect switches. The basic construction provides flexibility, safety, and high performance in an extremely compact size.
DISCONNECT SWITCH, NON-FUSIBLE, FRONT OPERATED, 600 VAC, 30 AMP, 3 POLE, 1250 AMP MAX CURRENT, 29 W POWER LOSS, SCREW TERMINALS, DIN RAIL/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONNECT SWITCH, NON-FUSIBLE, 3 POLE, 60 AMP, 50/60 HZ, 3 PHASE, DIN RAIL/PANEL MOUNT, THRU-DOOR OPERATOR TYPE, SCREW CLAMP TERMINALS, DOOR MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONNECT SWITCH, DIN RAIL MOUNTABLE, NON-FUSIBLE, 63 AMP, 3 POLE, 690 VAC, 50/60 HZ, 3 PHASE, 15/30 HP. FREE 2 YEAR RADWELL WARRANTY
DISCONNECT SWITCH, SWITCHLINE SERIES, 3 POLE, 80 AMP, 600V, DOOR MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONNECT SWITCH, 40 AMP, 4 POLE, FRONT OPERATED, BASE MOUNTED, DIN-RAIL MOUNTABLE, HANDLE AND SHAFT NOT INCLUDED, (1SCA104932R1001). FREE 2 YEAR RADWELL WARRANTY
SWITCH-DISCONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SWITCH NF 3P 16A UL508
3P 60A UL98 NF SW
DISCONNECT NON-FUSIBLE SWITCH, DOOR MOUNT, 3P, 100A, UL508
SWITCH FUSE
3P SW 100A J FUSE 600V UL98
OS200J03/OT200U03 FLANGE MECH
200A DISCONNECT SWITCH
3P 30A SW J FUSE W/ HDL SHFT
3P SW 400A J FUSE UL98 LH
3P SW 400A J FUSE FLANGE CABLE
3P SW 600A J FUSE 600V UL98
3P SW 60A J FUSE 600V UL98
Show products from all suppliers