Links to the site navigation.
Float Switch,SPNO,Horizontal,25VA,
Sold by
2 Suppliers
Polyprop V floatswitch w/gasket,25VA N/O
Float Switch,SPNO,Horizontal,50VA,
Flow Sensor,SPNO,22mm Pipe,1A,25cm
1 Supplier
L6Epb-Bs3A Flotect Level Switch
SENSOR LEVEL LIQ SWITCH SPDT
4 Suppliers
Liquid level switch, 304 SS spherical fl
3 Suppliers
Submersible Level Transmitter 5 PSI
Ultra Mag Level Switch Flanged
Level Switch Horizontal Internal
PVC Cable SPDT 40Ft (12.19 M) Cable
Level Switch, Polypropylene, 1/8", 10bar
SWITCH, LEVEL, NO(REVERSIBLE), NYLON, VERT, SPST, 1/8 NPT MALE, 22AWG, 24", PVC. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SENSOR; Operating Pressure Max:15psi; Sensor Body Material:CPVC (Chlorinated Polyvinylchloride); Output Current:-; Product Range:-; Body Material:Chlorinated Polyvinyl Chloride; Operating Pressure Range:0psi to 15psi
LS-3 Series Level Switch
Gems Sensors 117712 Float Switch
LIQUID LEVEL SENSOR, 50 PSI, FLYING LEADS, THREADED. FREE 2 YEAR RADWELL WARRANTY
Level Switch, Polypropylene, 1/8", 7 bar
Level Switch, Polypropylene, 1/2", 7 bar
LIQUID LEVEL SENSOR; Operating Pressure Max:100psi; Sensor Body Material:Nylon (Polyamide); Output Current:-; Product Range:LS-7 Series RoHS Compliant: No
LS-7, Compact Side Mount Level Switch
Series M Mechanical Tilt Float
Level Control, 262201
LS-7 Series Level Switch
LS-800-5 Series Level Switch
Gems Sensors 143590 Level Sensor
LIQUID LEVEL SENSOR; Operating Pressure Max:100psi; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:LS-7 Series; Operating Pressure Range:0psi to 100psi RoHS Compliant: No
LS-1700TFE Series Level Switch
Gems Sensors 224508 Level Sensor
Level Switch, ELS-950M Series
CAP-300 Reliable Coolant Level
Gems Sensors 30288 Level Sensor
LIQUID LEVEL SENSOR, FLOAT BODY STYLE, SINGLE POLE DOUBLE THROW OUTPUT, NORMALLY OPEN/NORMALLY CLOSED CONFIGURATION, 900 PSI MAX OPERATING PRESSURE, STAINLESS STEEL BODY MATERIAL, 1 INCH NPT MALE MOUNTING SIZE. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SENSOR; Operating Pressure Max:150psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-1900 Series; Body Material:Stainless Steel; Connection Size:1/4"; Float Material:Buna N; Port Style:NPT RoHS Compliant: Yes
SENSOR, LIQUID LEVEL SENSOR, OUTPUT SPST, NORMALLY OPEN/NORMALLY CLOSED, OPERATING PRESSURE MAX 150 PSI, SENSOR BODY COPPER NICKEL, 18 AWG, BRACKET, REVERSIBLE. FREE 2 YEAR RADWELL WARRANTY
Gems Sensors 43980 Level Sensor
GEMS SENSORS Sensors & Switches 43982
LIQUID LEVEL SENSOR, OUTPUT CURRENT, OPERATING PRESSURE MAX:500PSI, SENSOR BODY MATERIAL STAINLESS STEEL, BODY MATERIAL:STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SENSOR, BRASS, 0-150PSI. FREE 2 YEAR RADWELL WARRANTY
TH-800 Series Level Switch
Gems Sensors 79999 Level Switch
Show products from all suppliers