Links to the site navigation.
Surface Mount (SMT) Switching Diodes
Sold by
1 Supplier
Fast Avalanche Sinterglass Diodes
CPDU Series-HF Surface Mount Device (SMD) Electrostatic Discharge (ESD) Protection Diodes
CZRU52C2-HF Surface Mount Device (SMD) Zener Diodes
This MOSFET has been designed to minimize the on-state resistance (RDS(on)) and yet maintain superior switching performance, making it ideal for high efficiency power management applications.
Field-effect current regulator diodes are circuit elements that provide a current essentially independent of voltage. These diodes are especially designed for maximum impedance over the operating range. These devices may be used in parallel to obtain higher currents.
BZY91 Series Zener Diodes
C147 Silicon Controlled Rectifier is designed for phase control applications. This is an all-diffused device which is considerably smaller in size than comparably rated high power SCR's.
SMA Case Surface Mount (SMT) Zener Diodes
3.0 Microampere (µA) Maximum Reverse Current (I<sub>R</sub>) Surface Mount Zener Diode
2.0 Microampere (µA) Maximum Reverse Current (I<sub>R</sub>) Surface Mount Zener Diode
Show products from all suppliers