Links to the site navigation.
2-PIECE CABLE TIE & EDGE CLIP, 156-02231
Sold by
2 Suppliers
Cable Clip, Connector Black Fir Tree, Cupped
3 Suppliers
7000057705 80610026694 CABLECLAMP(100/BOX)
1 Supplier
A22867-000 8-1200525-1 BND-1225-S
BUNDLING CLIP W/OVAL FIR 151-01239
CBL CLIP C-TYPE BLACK ARROWHEAD
CABLE AND HARNESS CLAMPS
"Cable Clamp, P-Type Natural Fastener 0.250"" (6.35mm)"
4 Suppliers
CABLE TIE & EDGE CLIP, 8.0 156-02225
"Standard, Locking Black 1.22"" (31.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
CABLE TIE & EDGE CLIP, 8.0" LONG, EC4B, 1 3 MM PANEL, 50LB, PA66UV/PA66HIRHSUV, BLACK, 100/PKG ROHS COMPLIANT: YES
OUTSIDE SERRATED CABLE TIE & EDGE CLIP, 8.0" LONG, EC4A, 1 3 MM PANEL, 50LB, PA66HS, BLACK, 500/PKG ROHS COMPLIANT: YES
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:3.5mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:10.2mm; Width:8.1mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural RoHS Compliant: Yes
CBL TIE SDL MT,1.1" X 0.66" .02" DIA,PA66HS,BLK,1,000/BG
CBL TIE SDL MT,1.1" X 0.66" .02" DIA,PA66HS,BLK,100/BG
CBL TIE SDL MT,1.1" X 0.66" .02" DIA,PA66HS,WHT,1,000/BG
CBL TIE SDL MT,1.1" X 0.66" .02" DIA,PA66HS,WHT,100/BG
CCSC L 3/8
CCSC L 7/8
CH R-35-P NATURAL
Wire and Cable Holders
CONNECTOR CLIP FOR HOLE BLACK
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:5.8mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:38.1mm; External Width:24.6mm RoHS Compliant: Yes
CORD CLIP, ADH., .38" (9.7mm) BUNDLE, NA
CRDL MNT W FRM,.24 CRDL AREA .7X.31"FRM MNT,PA66HIRHS(REC)
CRDL MNT W FRM,.43 CRDL AREA .7X.31"FRM MNT,PA66HIRHS(REC)
CRDL MNT W SCRW,.24 CRDL AREA M4 DIA, PA66HIRHS(REC)
CRDL MNT W SCRW,.24 CRDL AREA M4 DIA,PA66HIRHS(REC)
CRDL MNT W SCRW,.43 CRDL AREA M4 DIA,PA66HIRHS(REC)
CTM-4 MOUNT WHITE T120
CABLE CLAMP, 0.25", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.25"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes
Meet MS25281 series For heavy duty applications They include an eyelet in the mounting hole to help distribute the load NM-R series has a rib running around the inside of the clamp to grip the bundle NM-F series has no rib NM-R series eyelet is crimped to the top leg; the NM-F series eyelet protrudes all the way through the bottom hole 27 Sizes for bundles from 3/16 to 13/16 in UL94 V-2 Heat Stabilized Nylon 6/6
Latching Wire Clip, Push (1 Mount, .75"
Cord Clip, Adh., .38" (9.7mm) Bundle, BL
CABLE CLAMP, NYLON 6.6, BLACK, 13.5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:13.5mm; Height:-RoHS Compliant: Yes
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
5 Suppliers
"Cable Clip, P-Type Natural Fastener 0.500"" (12.70mm)"
FIXED DIA CLAMP, .31" (7.9MM) BUNDLE, #8
WHC 125 NATURAL
Steel Clamp Screw mounts are ideal for clamping applications for pipes, hoses, cables and wires. The rubber cushion provides some protection for the hose whilst the steel component and screw mount application result in a secure fastening
"Cable Clip, C-Type Natural Adhesive 0.190"" (4.83mm)"
Fixed Dia Clamp, .38" (9.7mm) Bundle, #1
CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:10.9mm; External Width:9.4mm RoHS Compliant: Yes
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:25.4mm; External Width:14.2mm RoHS Compliant: Yes
SNP-6 HOSE CLAMP WHITE
SNP-8 HOSE CLAMP WHITE
Show products from all suppliers