Links to the site navigation.
Digital Isolator Ics adopt isolating CMOS to provide high electromagnetic immunity and low emissions at low-power consumption. Isolator data channels are independent and different models have different transmission directions with a withstand voltage rating of 3kVrms and the data rate from DC up to10Mbps. The devices operate with the supply voltage on either side ranging from 3.0V to 5.5V, providing compatibility with lower voltage systems as well as enabling voltage translation functionality across the isolation barrier. We hope those Ics are an ideal fit for your application needs and design simplification.
Sold by
1 Supplier
MORNSUN offers high quality acquisition isolation amplifier. Isolated acquisition signal input 4 to 20mA, 0 to 5V/10V and other industrial conventional analog signals, its power input and signal output side in the same part.
Show products from all suppliers