Product Description: Win Source Part Number: 1258849-SN74ALS236N
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ALS
Package: Tube
Standard Package: 25
Data Rate: 30MHz
Function: Asynchronous
Memory Size: 256 (64 x 4)
Access Time: 22ns
Current - Supply (Max): 145mA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALS236N,TEXTISSN74ALS236N,296-33722-5,SN74ALS236N
Base Product Number: SN74ALS2
Product Status: Obsolete