Links to the site navigation.
Multiplexer/Demultiplexer 16 x 1:2 56-TSSOP
Sold by
4 Suppliers
Multiplexer, 100LVEL Series, 2-Func, 2 Line Input, 1 Line Output, Complementary Output, ECL, PDSO20
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Quadruple 2-Line To1-Line Data Selector / Multiplexer 16-TSSOP -40 to 85
5 Suppliers
Quadruple 2-Line To 1-Line Data Selectors/Multiplexers 16-PDIP 0 to 70
IC MULTIPLEXER 1 X 2:1 SC88
2I/P SINGLE MULTIPLEXER, SOIC-8; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes
Multiplexer 1 x 2:1 8-TSSOP
Analog Multiplexer Dual 4:1 16-Pin TSSOP
2 Suppliers
Video Multiplexer, 1 Func, 4 Channel, PDSO16
Dual 4-Line To 1-Line Data Selectors/Multiplexers 16-PDIP -40 to 85
Multiplexer 4 x 2:1 16-SOIC
IC DIFF DIG MULTPL 1X4:1 20TSSOP
NEXPERIA 74HCT157D - MULTIPLEXER
The 74HC151; 74HCT151 is an 8-bit multiplexer with eight binary inputs (I0 to I7), three select inputs (S0 to S2) and an enable input (E). One of the eight binary inputs is selected by the select inputs and routed to the complementary outputs (Y and Y). A HIGH on Eforces the output Y LOW and output YHIGH. Inputs also include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.
Features and benefits
The 74HC251; 74HCT251 is an 8-bit multiplexer with eight binary inputs (I0 to I7), three select inputs (S0 to S2) and an output enable input (OE). The select inputs select one of the eight binary inputs and route it to the complementary outputs (Y and Y). A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.
The 74HC251-Q100; 74HCT251-Q100 is an 8-bit multiplexer with eight binary inputs (I0 to I7), three select inputs (S0 to S2) and an output enable input (OE). The select inputs select one of the eight binary inputs and route it to the complementary outputs (Y and Y). A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.
This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.
8-Line To 1-Line Data Selectors/Multiplexers 16-PDIP 0 to 70
6 Suppliers
8-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs 16-PDIP 0 to 70
IC, LOGIC, 74HCT, MULTIPLEXER; Logic Family / Base Number:74HCT251; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of RoHS Compliant: Yes
High Speed CMOS Logic Quad 2-Input Multiplexers 16-CDIP -55 to 125
Dual 4-Input Multiplexers 16-SOIC -55 to 125
Dual 4-Input Multiplexers with 3-State Outputs 16-SOIC -55 to 125
Quad 2-Input Non-Inverting Multiplexers with 3-State Outputs 16-SOIC -55 to 125
High Speed CMOS Logic 8-Input Multiplexer 16-SOIC -55 to 125
High Speed CMOS Logic Dual 4-Input Multiplexers 16-PDIP -55 to 125
High Speed CMOS Logic Dual 4-Input Multiplexers 16-SOIC -55 to 125
High Speed CMOS Logic Quad 2-Input Multiplexers 16-PDIP -55 to 125
High Speed CMOS Logic Quad 2-Input Multiplexers 16-SOIC -55 to 125
High Speed CMOS Logic Quad 2-Input Multiplexers with Non-Inverting 3-State Outputs 16-SOIC -55 to 125
Show products from all suppliers