Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Site Navigation
Links to the site navigation.
Login
Sign Up
Open Search Form
Products & Services
Search Products & Services
Search
Technical Specifications
Trigon Components, Inc. | Film Capacitors | GlobalSpec
Filter
Previous
Technical Specifications
Select a category for additional filtering options
Select a category for more filters
Next
Results: 67 found
67 Results
Trigon Components, Inc.
CAB Series
Product Description:
SERIES
CAB
DESCRIPTION
Smaller-Sized Low Leakage
CAPACITANCE RANGE
0.1 to 100uF
VOLTAGE RATING
6.3V to 50V
OPERATING TEMPERATURE
-40 to 85°C
PACKAGE
Radial 4x7 to 6.3x7
FEATURE
•This series is designed to meet the demand of equipments for greatly reduced size and thickness.
Such as VTR, Car Radio, Microcassette, Small Calculator & Timepiece
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CAC Series
Product Description:
SERIES
CAC
DESCRIPTION
Miniature
CAPACITANCE RANGE
0.1 to 22000uF
VOLTAGE RATING
6.3V to 250V
OPERATING TEMPERATURE
-40 to +85°C
PACKAGE
Radial 5x11 to 22x40
FEATURE
•One rank smaller size than CAR series.
Sold by
1 Supplier
Trigon Components, Inc.
CAD Series
Product Description:
SERIES
CAD
DESCRIPTION
Wide Temperature for Switching Power Supply
CAPACITANCE RANGE
1to 1000uF
VOLTAGE RATING
6.3V to 63V
OPERATING TEMPERATURE
-55 to +105°C
PACKAGE
Radial 8x11.5 to 12.5x34.5
FEATURE
•The CAO series is suited for use in high density equipments with various taping specification.
•Smaller size than our CAW series.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CADL Series
Product Description:
SERIES
CADL
DESCRIPTION
Super Capacitor, Double Layer (Stacked Coin Type)
CAPACITANCE RANGE
0.15 to 4.0F
VOLTAGE RATING
2.7 to 5.5V
OPERATING TEMPERATURE
-25 ~ +70°C
PACKAGE
Radial
FEATURE
•Small sized, light weight and maintenance free.
•High capacitance and low resistance for long cycle life applications.
•Wider temperature range (-25°C ~ 70°C).
•RoHS Compliant.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CAE Series
Product Description:
SERIES
CAE
DESCRIPTION
Ultra Miniature
CAPACITANCE RANGE
0.1 to 100uF
VOLTAGE RATING
6.3V to 50V
OPERATING TEMPERATURE
-40 to +85°C
PACKAGE
Radial 4x7 to 6.3x7
FEATURE
•This series is designed to meet the demand of equipments for greatly reduced size and thickness.
Such as VCR, Car Radio, Microcassette, Small Calculator & Timepiece.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CAF Series
Product Description:
SERIES
CAF
DESCRIPTION
Ultra Miniature Wide Temperature
CAPACITANCE RANGE
0.1 to 100uF
VOLTAGE RATING
6.3V to 50V
OPERATING TEMPERATURE
-40 to +105°C
PACKAGE
Radial 4x7 to 6.3x7
FEATURE
The CAF series is for a temperature range of –40 ~ +105ºC with 7mm height and is suitable for a high technology circuit.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CAG Series
Product Description:
SERIES
CAG
DESCRIPTION
Ultra Miniature Wide Voltage Range
CAPACITANCE RANGE
0.1 to 220uF
VOLTAGE RATING
4V to 50V
OPERATING TEMPERATURE
-40 to +85°C
PACKAGE
Radial 4x7 to 6.3x7
FEATURE
•This series is same as CAE series, but has smaller sizes and wide voltage range.
•This series is suitable for VTR, Car Radio, Micro Cassette, Walkman, Small Calculator & Timepiece.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CAI Series
Product Description:
SERIES
CAI
DESCRIPTION
Ultra Miniature Low Profile
CAPACITANCE RANGE
0.1 to 330uF
VOLTAGE RATING
4V to 50V
OPERATING TEMPERATURE
-40 to +85°C
PACKAGE
Radial 4x5 to 6.3x5
FEATURE
•The CAI series has been developed to meet the growing desire for smaller, yet still highly reliable.
Unit covering operating temperature range (-40 ~ +85ºC) and long load life of 1,000 hours.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CAJ Series
Product Description:
SERIES
CAJ
DESCRIPTION
Low Leakage Current
CAPACITANCE RANGE
Low Leakage Current
VOLTAGE RATING
0.1to 330uF
OPERATING TEMPERATURE
6.3V to 100V
PACKAGE
Radial 5x11 to 18x40
FEATURE
•Leakage current increase is very low after subjected to high temperature no load condition and after extended storage at normal temperature.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CAK Series
Product Description:
SERIES
CAK
DESCRIPTION
Bipolar Type
CAPACITANCE RANGE
1 to 33uF
VOLTAGE RATING
50V MAX.
OPERATING TEMPERATURE
-40 to +85?
PACKAGE
Radial 10x20 to 25.4x41
FEATURE
•Electrolytic capacitors have not been successfully used for crossover networks due to inadequate than d and flat frequency response.
•These bi-polar capacitors have solved such problem by providing controlled than d and sufficiently flat frequency response.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CAL Series
Product Description:
SERIES
CAL
DESCRIPTION
Low Impedance High Reliability
CAPACITANCE RANGE
0.47 to 15000uF
VOLTAGE RATING
6.3V to 100V
OPERATING TEMPERATURE
-55 to +105?
PACKAGE
Radial 5x11 to 18x35.5
FEATURE
•Load Life: 105? 2000~5000 hrs
•Low impedance at 100 kHz with selected materials
•High Quality.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CALU Series
Product Description:
SERIES
CALU
DESCRIPTION
Ultra Low Impedance High Reliability
CAPACITANCE RANGE
6.8 to 18000
VOLTAGE RATING
6.3V to 100V
OPERATING TEMPERATURE
-55 to +105°C
PACKAGE
Radial 5x11 to 18x40
FEATURE
•Load Life: 105 ºC 3000~6000 hrs
•Ultra Low impedance at 100 kHz
•High Quality.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CAM Series
Product Description:
SERIES
CAM
DESCRIPTION
Wide Temperature High Voltage
CAPACITANCE RANGE
1 to 470pF
VOLTAGE RATING
160V to 250V
OPERATING TEMPERATURE
-40 to +105°C
PACKAGE
Radial 6x11 to 25.4x51
FEATURE
•This series are small, high ripple unit for medium-voltage and 105°C use.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CAN Series
Product Description:
SERIES
CAN
DESCRIPTION
Non Polar
CAPACITANCE RANGE
0.47 to 6800uF
VOLTAGE RATING
6.3V to 100V
OPERATING TEMPERATURE
-40 to +85?
PACKAGE
Radial 5x11 to 18x35.5
FEATURE
•These are non-polar capacitors designed for circuits with reversing polarity.
•Tolerance of ±10% (K) if required can also be available on request.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CAO Series
Product Description:
SERIES
CAO
DESCRIPTION
Miniature Wide Temperature
CAPACITANCE RANGE
0.47 to 22000uF
VOLTAGE RATING
6.3V to 250V
OPERATING TEMPERATURE
-55 to +105°C
PACKAGE
Radial 5x11 to 22x40
FEATURE
•The CAO series is suited for use in high density equipments with various taping specification.
•Smaller size than our CAW series.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CAP Series
Product Description:
SERIES
CAP
DESCRIPTION
Miniature Size Wide Temperature
CAPACITANCE RANGE
0.47 to 22000uF
VOLTAGE RATING
6.3V to 250V
OPERATING TEMPERATURE
-55 to +105°C
PACKAGE
Radial 5x11 to 22x40
FEATURE
•The CAP series is suited for use in high density equipments with various taping specifications.
•Smaller size than CAO series.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CAQ Series
Product Description:
SERIES
CAQ
DESCRIPTION
Wide Temperature High Stability
CAPACITANCE RANGE
22 to 2200pF
VOLTAGE RATING
6.3V to 63V
OPERATING TEMPERATURE
-55 to +105°C
PACKAGE
Radial 8x11.5 to 12.5x34.5
FEATURE
•For switching power supply, long life type.
•This series is suitable for industrial equipment including communication equipment, industrial measuring instruments and car electronic components in which wide operating temperature range and high reliability are important.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CAR Series
Product Description:
SERIES
CAR
DESCRIPTION
General Purpose
CAPACITANCE RANGE
0.1 to 33000uF
VOLTAGE RATING
6.3V to 350V
OPERATING TEMPERATURE
-40 to +85?
PACKAGE
Radial 5x11 to 25.4x41
FEATURE
•Specially designed for smaller sizes.
•Anti-solvent, high reliability and safety.
•Extremely enlarge the field of taping products.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CAS Series
Product Description:
SERIES
CAS
DESCRIPTION
Smaller Size Wide Temperature Range
CAPACITANCE RANGE
22 to 2200pF
VOLTAGE RATING
6.3V to 63V
OPERATING TEMPERATURE
-55 to +105°C
PACKAGE
Radial 10x12.5 to 18x35.5
FEATURE
•Suited for use with wide operating temperature range industrial equipment such as switching power supply and car electronic components.
•The reduced impedance against high frequencies coupled with responsiveness to high ripples makes these capacitors ideally suited for high frequency smoothing circuit.
•Highly reliable capacitors with guaranteed operation at 105ºC for 2000 hrs.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CAT Series
Product Description:
SERIES
CAT
DESCRIPTION
Low Noise
CAPACITANCE RANGE
0.47 to 47uF
VOLTAGE RATING
6.3V to 100V
OPERATING TEMPERATURE
-40 to +85°C
PACKAGE
Radial 5x11.5 to 10x13.5
FEATURE
•These capacitors will have only a minute increase in their leakage current after storing at high temperature or normal temperature.
•Shock noises are scarcely produced because of their resin-coated seals.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CAU Series
Product Description:
SERIES
CAU
DESCRIPTION
Wide Temperature Snap-in Terminal
CAPACITANCE RANGE
47 to 22000uF
VOLTAGE RATING
16V to 250V
OPERATING TEMPERATURE
-40 to +105°C
PACKAGE
Radial Snap-in 22x25 to 35x50
FEATURE
•The CAU series features small. High ripple current units for medium-high voltage and 105ºC.
•Plentiful selection for best circuit design.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CAV Series
Product Description:
SERIES
CAV
DESCRIPTION
Super-Mini Low Leakage High Temperature
CAPACITANCE RANGE
0.1 to 100uF
VOLTAGE RATING
4V to 63V
OPERATING TEMPERATURE
-40 to +105°C
PACKAGE
Radial 4x7 to 6.3x7
FEATURE
•7mm high.
•Very low leakage current.
•105ºC high temp. operating range.
•Use in very compact high temp. industrial equipment.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CAW Series
Product Description:
SERIES
CAW
DESCRIPTION
Wide Temperature
CAPACITANCE RANGE
0.47 to 10000uF
VOLTAGE RATING
6.3V to 100V
OPERATING TEMPERATURE
-40 to +105°C
PACKAGE
Radial 6x11 to 25.4x51
FEATURE
•Operation at 105ºC is guaranteed for 2000 hours. The sizes are the same as those of CAC series 85ºC for general.
Consumer equipment which requires wide operating temperature range and high reliability.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CAX Series
Product Description:
SERIES
CAX
DESCRIPTION
Low Profile
CAPACITANCE RANGE
2.2 to 10000uF
VOLTAGE RATING
6.3V to 50V
OPERATING TEMPERATURE
-40 to +85°C
PACKAGE
Radial 5x9 to 18x25
FEATURE
•Miniaturized low profile.
•High 9mm – 25mm max.
•Load life 2000 hrs. at 85?
•Safety vents construction design.
•For detail specifications, please refer to Engineering Bulletin No. E123.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CAY Series
Product Description:
SERIES
CAY
DESCRIPTION
Low Profile Wide Temperature
CAPACITANCE RANGE
2.2 to 10000uF
VOLTAGE RATING
6.3V to 50V
OPERATING TEMPERATURE
-55 to +105°C
PACKAGE
Radial 5x9 to 18x25
FEATURE
•Used space-saving equipment, low profile.
•Load life 2000 hrs. at 105?
•Safety vent construction design.
•For detail specifications, please refer to Engineering Bulletin No. E124.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CAZ Series
Product Description:
SERIES
CAZ
DESCRIPTION
Super Long Life
CAPACITANCE RANGE
6.8 to 220uF
VOLTAGE RATING
160V to 450V
OPERATING TEMPERATURE
-25 to +105°C
PACKAGE
Radial 10x16 to 18x31.5
FEATURE
•Load life : 105? 8000 Hours to 10000 Hours
•High Ripple Current
•For Electronic Ballast, Power Supply
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CCD Series
Product Description:
SERIES
CCD
DESCRIPTION
General Purpose Class I, II and III
CAPACITANCE RANGE
0.5pF to 100000pF
VOLTAGE RATING
16VDC to 10000VDC
OPERATING TEMPERATURE
-25 to +85 deg C
PACKAGE
Radial
FEATURE
Class 1: Temp. Compensation
•Linear Temp. coeff. Of capacitance.
•High stability of capacitance.
•Low loss at wide range of frequency.
Class 2: High Dielectric Constant
•Non linear temp. coeff. Of capacitance.
•Large capacitance in small size.
--- : High Voltage
•Rated voltage from 2KV to 10KV.
•Capacitor range from 3pF to 1000pF
Class3: Semi Conductive.
•Linear temp. coeff. of capacitance.
•Low loss at wide range of frequency.
•Stable capacitance change over the specified temp.
Sold by
1 Supplier
Trigon Components, Inc.
CCD-1 Series
Product Description:
SERIES
CCD-1
DESCRIPTION
Safety Certified Y1, Ceramic Disc
CAPACITANCE RANGE
100pF to 4700pF
VOLTAGE RATING
4000VAC for 1m.
OPERATING TEMPERATURE
-25 to +125 Deg C
PACKAGE
Radial
FEATURE
•IEC 384-14 Second Edition (1993)
•Across-the-line antenna-coupling
•Line-by-Pass application
•UL File Name: E197459
Sold by
1 Supplier
Trigon Components, Inc.
CCD-2 Series
Product Description:
SERIES
CCD-2
DESCRIPTION
Safety Certified Y2, Ceramic Disc
CAPACITANCE RANGE
5.1pF to 1500pF
VOLTAGE RATING
2600VAC for 1m.
OPERATING TEMPERATURE
-25 to +125 Deg C
PACKAGE
Radial
FEATURE
•IEC 384-14 Second Edition (1993)
•Across-the-line antenna-coupling
•Line-by-Pass application
•UL File Name: E197459
Sold by
1 Supplier
Trigon Components, Inc.
CCD-R Series
Product Description:
SERIES
CCD-R
DESCRIPTION
Class II Epoxy Coated, Low Loss Low D.F.
CAPACITANCE RANGE
100pF to 10000pF
VOLTAGE RATING
1000VDC to 3000VDC
OPERATING TEMPERATURE
-25 to +125 deg C
PACKAGE
Radial
FEATURE
Low Dissipation Factor
•High Voltage
•IEC 384-9: 1988 (Fixed capacitors of ceramic dielectric, class 2)
•GB/T 5698-1966 (Fixed capacitors of ceramic dielectric, class 2)
•GB 9322-88 (Fixed class 2 high voltage ceramic dielectric capacitors)
Sold by
1 Supplier
Trigon Components, Inc.
CCD-W Series
Product Description:
SERIES
CCD-W
DESCRIPTION
Class II Epoxy Coated, Low D.F.
CAPACITANCE RANGE
820pF to 100000pF
VOLTAGE RATING
1000VDC to 3000VDC
OPERATING TEMPERATURE
-25 to +125 deg C
PACKAGE
Radial
FEATURE
High Voltage,Low D.F, High Stable,High Reliability
• Coated with flame-retardant epoxy resin
Relative Standards
•IEC 384-9: 1988 (Fixed capacitors of ceramic dielectric, class 2)
•GB/T 5698-1966 (Fixed capacitors of ceramic dielectric, class 2)
•GB 9322-88 (Fixed class 2 high voltage ceramic dielectric capacitors)
Sold by
1 Supplier
Trigon Components, Inc.
CCD-Y Series
Product Description:
SERIES
CCD-Y
DESCRIPTION
Class I Epoxy Coated, Wide Temperature
CAPACITANCE RANGE
0.5pF to 1000pF
VOLTAGE RATING
50VDC to 500VDC
OPERATING TEMPERATURE
-25 to +125 deg C
PACKAGE
Radial
FEATURE
High Temperature Stable
• Established Reliability
• Coated with flame-retardant epoxy resin, UL94V-0
Relative Standards
•IEC 384-8 1988 (Fixed capacitors of ceramic dielectric, class 1
•GB/T 5966-1996(Fixed capacitors of ceramic dielectric, class 1)
Sold by
1 Supplier
Trigon Components, Inc.
CMCA Series
Product Description:
SERIES
CMCA
DESCRIPTION
Axial Epoxy Coated
CAPACITANCE RANGE
1pF to 2.2uF
VOLTAGE RATING
50VDC to 100VDC
OPERATING TEMPERATURE
+10 to +85°C
PACKAGE
Axial
FEATURE
•CMCR Axial leaded, Epoxy Coated Multilayer Ceramic Capacitors are building by superior moisture and shock resistant epoxy coating.
•Epoxy resin coating creates excellent performance in humidity resistance, mechanical strength and heat resistance
•Miniature size, large capacitance, tape and reel packaging suitable for auto-placement
Standard size, various lead configuration
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CMCR Series
Product Description:
SERIES
CMCR
DESCRIPTION
Radial Epoxy Coated
CAPACITANCE RANGE
1pF to 22.0uF
VOLTAGE RATING
50VDC to 100 VDC
OPERATING TEMPERATURE
-55 to +125 deg C
PACKAGE
Radial
FEATURE
•CMCR Radial Leaded Multilayer Ceramic Capacitors has wide application computer, data processing, telecommunication, industrial control and instrumentation equipment.
•The CMCR is built with superior moisture and shock resistant epoxy coating material, can be supplied in both bulk or taping form for automatic insertion.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CMEB Series
Product Description:
SERIES
CMEB
DESCRIPTION
Metallized Polyester, Encapsulated
CAPACITANCE RANGE
0.01 to 6.8uF
VOLTAGE RATING
100VDC to 630VDC
OPERATING TEMPERATURE
-40 to +85°C
PACKAGE
Radial
FEATURE
•Non-inductive construction.
•Self-healing property.
•High-moisture resistance.
•Good solderability.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CMEM Series
Product Description:
SERIES
CMEM
DESCRIPTION
Metallized Polyester, Encapsulated Minibox
CAPACITANCE RANGE
0.01 to 1.0uF
VOLTAGE RATING
50VDC to 100VDC
OPERATING TEMPERATURE
-40 to +85°C
PACKAGE
Radial
FEATURE
Self-healing flat style capacitor, which is wound with polyethyleneterephth
alate film dielectric plastic case and epoxy resin end seal, oxygen free tinned copper wire radial leads. This type is miniature size, especially designed for automatic insertion.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CMES Series
Product Description:
SERIES
CMES
DESCRIPTION
Metallized Polyester, Super Miniature
CAPACITANCE RANGE
0.01 to 1.0uF
VOLTAGE RATING
63VDC to 250VDC
OPERATING TEMPERATURE
-40 to +85°C
PACKAGE
Radial
FEATURE
•High moisture resistance.
•Good solderability.
•Non-inductive construction and self-healing property.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CMET/CMEF Series
Product Description:
SERIES
CMET / CMEF
DESCRIPTION
Metallized Polyester, Axial
CAPACITANCE RANGE
0.01 to 12uF
VOLTAGE RATING
100VDC to 630VDC
OPERATING TEMPERATURE
-40 to +85°C
PACKAGE
Axial
FEATURE
•Non-inductive construction.
•Good solderability.
•Self-healing property.
•High stability of capacitance and of reliability.
Sold by
1 Supplier
Trigon Components, Inc.
CMPA Series
Product Description:
SERIES
CMPA
DESCRIPTION
Metallized Polypropylene, High Frequency Heavy Current
CAPACITANCE RANGE
0.1 to 1.0uF
VOLTAGE RATING
400VDC
OPERATING TEMPERATURE
-40 to +85°C
PACKAGE
Radial
FEATURE
•High insulation resistance.
•Low dissipation and inherent temperature rise.
•High stability of capacitance and self-healing property.
•Large-current loading and excellent high-frequency.
•Flame retardant epoxy resin coating (UL-class 94V-0)
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CMPB Series
Product Description:
SERIES
CMPB
DESCRIPTION
Metallized Polypropylene, Encapsulated
CAPACITANCE RANGE
0.01 to 2.2uF
VOLTAGE RATING
250VDC to 630VDC
OPERATING TEMPERATURE
-40 to +85°C
PACKAGE
Radial
FEATURE
•Non-inductive construction.
•Self-healing property.
•Flame-retardant plastic case and epoxy resin.
•High-moisture resistance.
•Good solderability.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CMPE Series
Product Description:
SERIES
CMPE
DESCRIPTION
Metallized Polyester
CAPACITANCE RANGE
0.01uF to 10uF
VOLTAGE RATING
50VDC to 630VDC
OPERATING TEMPERATURE
-40 to +85°C
PACKAGE
Radial
FEATURE
•High moisture resistance.
•Good solderability.
•Non-inductive construction and self-healing property.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CMPP Series
Product Description:
SERIES
CMPP
DESCRIPTION
Metallized Polypropylene
CAPACITANCE RANGE
0.001 to 3.3uF
VOLTAGE RATING
50VDC to 630VDC
OPERATING TEMPERATURE
-40 to +85°C
PACKAGE
Radial
FEATURE
•Low dissipation factor and high insulation resistance.
•High stability of capacitance and DF versus temperature and frequency Non-inductive construction and self-healing property.
•Flame retardant epoxy resin coating.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CMPS Series
Product Description:
SERIES
CMPS
DESCRIPTION
Metallized Polypropylene, High Frequency
CAPACITANCE RANGE
0.10 to 1.5uF
VOLTAGE RATING
250VDC to 400VDC
OPERATING TEMPERATURE
-40 to +85°C
PACKAGE
Radial
FEATURE
•Self-healing property.
•Special for S-shaping correction in TV sets and monitors.
•Low dissipation factor and high rusulation resistance.
•Suitable for high current and high frequency.
•Flame retardant epoxy resin coating.
•Compliance with ( UL94V-0).
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CMPX Series
Product Description:
SERIES
CMPX
DESCRIPTION
Metallized Polypropylene, Interference Suppressor Class-X2
CAPACITANCE RANGE
0.01 to 2.2uF
VOLTAGE RATING
275VAC
OPERATING TEMPERATURE
-40 to +85°C
PACKAGE
Radial
FEATURE
•Self-healing property.
•High moisture resistance.
•Overvoltage stress withstanding.
•UL/CSA and European safety regulations class X2 (meeting EN132400 1994/IEC384-14 2nd 1993).
•Flame retardant plastic case and epoxy resin (UL-class 94V-0).
•Meet Standards Of:
VDE,ENEC,CE,UL,CSA,C
QC.EK
•UL File Name: E197459
Sold by
1 Supplier
Trigon Components, Inc.
CPEI Series
Product Description:
SERIES
CPEI
DESCRIPTION
Polyester, Inductive
CAPACITANCE RANGE
0.001 to 0.47uF
VOLTAGE RATING
50VDC to 400VDC
OPERATING TEMPERATURE
-40 to +85°C
PACKAGE
Radial
FEATURE
•High moisture resistance.
•Good solderability.
•Available on tape and reel for automatic insertion.
•ESR is minimized.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CPEM Series
Product Description:
SERIES
CPEM
DESCRIPTION
Polyester, Inductive, Miniature
CAPACITANCE RANGE
0.001 to 0.22uF
VOLTAGE RATING
50VDC to 100VDC
OPERATING TEMPERATURE
-40 to +85°C
PACKAGE
Radial
FEATURE
•High moisture resistance.
•Good solderability.
•Available on tape and reel for automatic insertion.
•ESR is minimized.
•Very small size, especially in H dimension.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CPEN Series
Product Description:
SERIES
CPEN
DESCRIPTION
Polyester, Non-Inductive
CAPACITANCE RANGE
0.001 to 0.47uF
VOLTAGE RATING
50VDC to 100VDC
OPERATING TEMPERATURE
-40 to +85°C
PACKAGE
Radial
FEATURE
•High stability and reliability.
•Excellent environmental performance.
•Low equivalent series resistance.
•Non-inductive constriction minimized dissipation factor.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CPET Series
Product Description:
SERIES
CPET
DESCRIPTION
Polyester, Tubular
CAPACITANCE RANGE
0.001 to 0.47uF
VOLTAGE RATING
50VDC to 250VDC
OPERATING TEMPERATURE
-40 to +85°C
PACKAGE
Axial
FEATURE
•High stability and reliability.
•Excellent environmental performance.
•Low ESR and minimized dissipation factor.
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CPPL Series
Product Description:
SERIES
CPPL
DESCRIPTION
Polypropylene, Inductive
CAPACITANCE RANGE
0.001 to 0.47uF
VOLTAGE RATING
50VDC to 250VDC
OPERATING TEMPERATURE
-40 to +85 Deg C
PACKAGE
Radial
FEATURE
•Low dissipation factor (DF) VS. high insulation resistance.
•High stability and reliability.
•Electrode and lead wire are spot welded. ERS is minimized.
•Epoxy resin coating enhance mechanical strength and moisture resistance 240 Deg C± 10 (5 seconds).
DATASHEET
Sold by
1 Supplier
Trigon Components, Inc.
CPPN Series
Product Description:
SERIES
CPPN
DESCRIPTION
Polypropylene Film Capacitor
CAPACITANCE RANGE
0.001 to 0.47uF
VOLTAGE RATING
50VDC to 100VDC
OPERATING TEMPERATURE
-40 to +85 Deg C
PACKAGE
Radial
FEATURE
•Low dissipation factor and high insulation resistance.
•High stability of capacitance and DF versus temperature and frequency.
•Low equivalent series resistance.
•Non-inductive construction.
DATASHEET
Sold by
1 Supplier
More Results
Film Capacitors
Configuration / Form Factor
Leaded Capacitor
Surface Mount / Chip Capacitor
Other
Capacitor Type
Polyester
Polycarbonate
Polypropylene
Polystyrene
Other
Metallized Dielectric?
Must Not Have
Required
Capacitance Type
Fixed
Variable
RoHS Compliant?
Must Not Have
Required
Capacitance Range
Min Value
Max Value
Units
Reset
Apply
Capacitance Tolerance
Max Value
Units
Reset
Apply
ESR
Max Value
Units
Reset
Apply
DC Rated Voltage Range (WVDC)
Min Value
Max Value
Units
Reset
Apply
AC Rated Voltage (WVAC)
Min Value
Max Value
Units
Reset
Apply
Rated Current
Min Value
Max Value
Units
Reset
Apply
Leakage Current
Min Value
Max Value
Units
Reset
Apply
Pulse Rise Time (dv/dt)
Min Value
Units
Reset
Apply
Dissipation Factor
Max Value
Units
Reset
Apply
Insulation Resistance
Min Value
Units
Reset
Apply
Operating Temperature
From
To
Units
Reset
Apply
Lead / Termination Type
Surface Mount Technology (SMT)
Axial Leads
Radial Leads
Flying Leads
Tab Leads
Screw Leads
Gull Wing Leads
J-Leads
Other
Mounting Style
Through Hole Technology (THT)
Surface Mount Technology (SMT)
Bolt Mounted
Bracket Mount
Pole Mount
Other
Packing Method
Tape Reel
Tray / Rail
Shipping Tube / Stick Magazine
Bulk Pack
Other
Applications
Aerospace
Automotive
Bypass Capacitors
General Purpose
High Current
High Voltage Capacitor
High Frequency
Lighting
Motors / Motor Starting
Power Capacitors
Power Factor Correction
Power Supply
RF / Microwave Capacitors
Telecom
Other
Features
Polarized?
No Piezoelectric Effects
Self-healing
Military Standards
Other
Trigon Components, Inc.
Supplier Profile
Show products from all suppliers