Product Description: The Bray McCannalok MK Series high performance butterfly valves set the quality and design standard by which all other high performance valves are measured. The MK Series is ideally suited to high pressure, high temperature, and high cycle HVAC applications as well as mission critical HVAC applications.
Available in ANSI Class 150 ratings, both 2-way and 3-way, and ANSI Class 300 ratings in 2-way configurations, Bray’s MK Series valves are provided with a wide variety of direct mount Bray electric and pneumatic actuators and accessories. All valves are tested for bubble tight close-off to API 598 standards at maximum rated differential pressure.
Features:
- Double Offset Stem/Disc
- Blow-Out Proof Stem
- Energized RTFE Seat
- Pressure Assisted, But Not Pressure Dependent Seat Design Differential Pressures
- Dead End Rating Equal to Nominal Pressure Rating