Links to the site navigation.
DVID Single Link Extender
Product Features A set of extending adapters for the DVI Interface to facilitate the transfer of high definition digital data over high quality DVI-D cables. The ADP5131 for Single Link DVI-D can be used in combination of existing cables to achieve cable extensions beyond 30 meters. Click Here to see DVI cables that will work with this item. Product Specification: Connector:
Power Consumption: 5V 0.5A Resolution: Supports Resolutions to UXGA (1600x 1200) Video Bandwidth: Up To 165 MHz Pixel Rates Physical: Aluminum Dimension: 69.4*43.8*16.9mm Environment:
Package:
Sold by
1 Supplier
DVID Dual Link Extender
Product Features A set of extending adapters for the DVI Interface to facilitate the transfer of high definition digital data over high quality DVI-D cables. The ADP5132 for Dual Link DVI-D can be used in combination of existing cables to achieve cable extensions beyond 30 meters. Click Here to see DVI cables that will work with this item. Product Specification: Connector:
DVI Analog 17 Conductor Male Solder Connector
DVI Notes:Because the Digital signal of DVI is low voltage and noise sensitive, it is not recommended to extend a DVI cable over 20 feet. The analog signal on analog cables may be able to go longer distances.
DVI Digital Single Link 19 Conductor Male Solder Connector
DVI Digital/Analog 23 Conductor Male Solder Connector
DVI Digital 24 Conductor Female Solder Connector
DVI Digital Dual Link 25 Conductor Male Solder Connector
DVI Digital/Analog 29 Conductor Female Solder Connector
DVI Digital/Analog 29 Conductor Male Solder Connector
DVI Hood for 8.5mm Diameter Cable
DVI Hood for 9.5mm Diameter Cable
DVI-I Male to Female Dual & Analog 6'
DVI-A (or DVI-I) Male to DH15M (VGA) Analog 50 Feet
DVI-A or DVI-I Analog to 5 BNCs 6'
DVI-A or DVI-I Analog to 5 BNCs 10'
DMS-59 to VGA & DVI Y Adapter
DVI-D Male to Male Single Link 6 Feet
DVI-D Male to Male Single Link 10 Feet
DVI-D Male to Male Single Link 15 Feet
DVI-D Male to Male Dual Link 6 Feet
DVI-D Male to Male Dual Link 10 Feet
DVI-D Male to Male Dual Link 15 Feet
Please Note:Some equipment may not be powerful enough to transmit 15 feet (10 feet would be their limit). This cable is not guaranteed to work with all DVI equipment. For equipment that can't transmit 15 feet, we do have boosters, ADP5131 for Single Link or ADP5132 for dual link.
DVI-D Male to Male Dual Link 30 Feet
Because DVI is a low power signal, a booster is recommended for use with this cable. For boosters, check our ADP5131 for Single Link or ADP5132 for lengths greater than 20 feet.
DVI-D Male to Male Dual Link 50 Feet
DVI-D Male to Female Dual Link 6 Feet
DVI-D Male to Female Dual Link 10 Feet
DVI-I Male to Male Dual Link & Analog 6 Feet
DVI-I Male to Male Dual Link & Analog 10 Feet
DVI-I Male to Male Dual Link & Analog 15 Feet
HDMI to DVI Cable 6 Feet
HDMI is Single Link Digital only, this cable will only work to DVI-D (Single) or DVI-I (providing only a digital signal) ports and won't work to DVI-A or VGA. For DVI-A or VGA, a VGA to DVI converter would be needed instead of this cable. This cable has the HDMI Type A 19 pin connector and is rated for HDMI 1.2a or earlier.
HDMI to DVI Cable 3 Feet
HDMI to DVI Cable 10 Feet
HDMI to DVI Cable 15 Feet
HDMI to DVI Cable 25 Feet
HDMI to DVI Cable 35 Feet
HDMI to DVI Cable 50 Feet
DVI Male to DFP (Digital Flat Panel) CH20M 6 Feet
DFP (Digital Flat Panels) are Digital only, this cable will only work to DVI-D or DVI-I ports and won't work to DVI-A or VGA. For DVI-A or VGA, a VGA to DVI converter would be needed instead of this cable. DVI Notes:Because the Digital signal of DVI is low voltage and noise sensitive, it is not recommended to extend a DVI cable over 20 feet. The analog signal on analog cables may be able to go longer distances.
DVI-A (or DVI-I) Male to DH15M (VGA) Analog 6 Feet
VGA is Analog only, this cable will only work to DVI-A or DVI-I ports and won't work to DVI-D. For DVI-D, a DVI to VGA converter would be needed instead of this cable. DVI Notes:Because the Digital signal of DVI is low voltage and noise sensitive, it is not recommended to extend a DVI cable over 20 feet. The analog signal on analog cables may be able to go longer distances.
DVI-A (or DVI-I) Male to DH15M (VGA) Analog 10 Feet
DVI-A (or DVI-I) Male to DH15M (VGA) Analog 15 Feet
DVI-D Male to DVI-D Female x 2 Splitter
DVI-I Male to DH15 Female (VGA) Analog and DVI-D Female Splitter
Splits a DVI-I port into a VGA and DVI-D Single Link.
HDMI Female to DVI Male Adapter
HDMI is Single Link Digital only, this cable will only work to DVI-D (Single) or DVI-I (providing only a digital signal) ports and won't work to DVI-A or VGA. For DVI-A or VGA, a VGA to DVI converter would be needed instead of this cable. The HDMI is a Type A 19 pin. DVI Notes:Because the Digital signal of DVI is low voltage and noise sensitive, it is not recommended to extend a DVI cable over 20 feet. The analog signal on analog cables may be able to go longer distances.
HDMI Male to DVI Female Adapter
DVI-A (or DVI-I) Female to DH15M (VGA) Analog Adapter
VGA is Analog only, this adapter will only convert VGA to DVI-A. If a DVI-D signal is needed, a VGA to DVI converter would be needed instead of this cable. DVI Notes:Because the Digital signal of DVI is low voltage and noise sensitive, it is not recommended to extend a DVI cable over 20 feet. The analog signal on analog cables may be able to go longer distances.
DVI-A (or DVI-I) Male to DH15F (VGA) Analog Adapter
VGA is Analog only, this adapter will only work to DVI-A or DVI-I ports and won't work to DVI-D. For DVI-D, a DVI to VGA converter would be needed instead of this adapter. DVI Notes:Because the Digital signal of DVI is low voltage and noise sensitive, it is not recommended to extend a DVI cable over 20 feet. The analog signal on analog cables may be able to go longer distances.
DVI-I or DVI-A to 5 BNCs Analog 10 Feet
DVI-I or DVI-A to 5 BNCs Analog 15 Feet
DVI-I or DVI-A to 3 RCAs Analog 10 Feet
DMS59 to DVI-I x 2 Y Adapter
This cable works with DMS59 Video ports on cards like ATI, NVIDIA, Radeon, PNY, and Matrox. Some Dell, HP, and Sun computers are equipped with these cards.
Show products from all suppliers